Welwyn Components, Ltd. Res, 3R57, 20%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn HDSC2010-3R57MT3

Description
RES, 3R57, 20%, 0.75W, 2010, THICK FILM; Resistance:3.57ohm; Resistance Tolerance:± 20%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 3R57, 20%, 0.75W, 2010, THICK FILM; Resistance:3.57ohm; Resistance Tolerance:± 20%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 3R57, 20%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn - 04AH1360 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3R57, 20%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn
04AH1360
Res, 3R57, 20%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn 04AH1360
RES, 3R57, 20%, 0.75W, 2010, THICK FILM; Resistance:3.57ohm; Resistance Tolerance:± 20%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 3R57, 20%, 0.75W, 2010, THICK FILM; Resistance:3.57ohm; Resistance Tolerance:± 20%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 3R57, 20%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn - 06AH6673 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3R57, 20%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn
06AH6673
Res, 3R57, 20%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn 06AH6673
RES, 3R57, 20%, 0.75W, 2010, THICK FILM; Resistance:3.57ohm; Resistance Tolerance:± 20%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 3R57, 20%, 0.75W, 2010, THICK FILM; Resistance:3.57ohm; Resistance Tolerance:± 20%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 04AH1360
Product Name Res, 3R57, 20%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010; 2010 [5025 Metric]
Resistance Range 3.57 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Surface Mount Resistors - 1691789 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Res, 240K, 0.5W, Axial, Carbon Film Rohs Compliant Koa - 84AH5023 - Newark, An Avnet Company
Specs
Configuration Single Resistor
Technology / Construction CarbonFilm
Standards and Certifications RoHS
View Details