Welwyn Components, Ltd. Res, 392R, 20%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn HDSC2010-392RMT3

Description
RES, 392R, 20%, 0.75W, 2010, THICK FILM; Resistance:392ohm; Resistance Tolerance:± 20%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 392R, 20%, 0.75W, 2010, THICK FILM; Resistance:392ohm; Resistance Tolerance:± 20%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 392R, 20%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn - 06AH2104 - Newark, An Avnet Company
Chicago, IL, United States
Res, 392R, 20%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn
06AH2104
Res, 392R, 20%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn 06AH2104
RES, 392R, 20%, 0.75W, 2010, THICK FILM; Resistance:392ohm; Resistance Tolerance:± 20%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 392R, 20%, 0.75W, 2010, THICK FILM; Resistance:392ohm; Resistance Tolerance:± 20%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 392R, 20%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn - 07AH0312 - Newark, An Avnet Company
Chicago, IL, United States
Res, 392R, 20%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn
07AH0312
Res, 392R, 20%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn 07AH0312
RES, 392R, 20%, 0.75W, 2010, THICK FILM; Resistance:392ohm; Resistance Tolerance:± 20%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 392R, 20%, 0.75W, 2010, THICK FILM; Resistance:392ohm; Resistance Tolerance:± 20%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 06AH2104
Product Name Res, 392R, 20%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010; 2010 [5025 Metric]
Resistance Range 392 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623720-8 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 68 ohms
Tolerance 10 +/- %
View Details
3 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details