Welwyn Components, Ltd. Res, 37K4, 10%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn HDSC2010-37K4KT3

Description
RES, 37K4, 10%, 0.75W, 2010, THICK FILM; Resistance:37.4kohm; Resistance Tolerance:± 10%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 37K4, 10%, 0.75W, 2010, THICK FILM; Resistance:37.4kohm; Resistance Tolerance:± 10%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 37K4, 10%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn - 06AH8774 - Newark, An Avnet Company
Chicago, IL, United States
Res, 37K4, 10%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn
06AH8774
Res, 37K4, 10%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn 06AH8774
RES, 37K4, 10%, 0.75W, 2010, THICK FILM; Resistance:37.4kohm; Resistance Tolerance:± 10%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 37K4, 10%, 0.75W, 2010, THICK FILM; Resistance:37.4kohm; Resistance Tolerance:± 10%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 37K4, 10%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn - 04AH6351 - Newark, An Avnet Company
Chicago, IL, United States
Res, 37K4, 10%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn
04AH6351
Res, 37K4, 10%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn 04AH6351
RES, 37K4, 10%, 0.75W, 2010, THICK FILM; Resistance:37.4kohm; Resistance Tolerance:± 10%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 37K4, 10%, 0.75W, 2010, THICK FILM; Resistance:37.4kohm; Resistance Tolerance:± 10%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 06AH8774
Product Name Res, 37K4, 10%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010; 2010 [5025 Metric]
Resistance Range 37400 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R100JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers