Welwyn Components, Ltd. Res, 35K7, 10%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn HDSC2010-35K7KT3

Description
RES, 35K7, 10%, 0.75W, 2010, THICK FILM; Resistance:35.7kohm; Resistance Tolerance:± 10%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 35K7, 10%, 0.75W, 2010, THICK FILM; Resistance:35.7kohm; Resistance Tolerance:± 10%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 35K7, 10%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn - 04AH8938 - Newark, An Avnet Company
Chicago, IL, United States
Res, 35K7, 10%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn
04AH8938
Res, 35K7, 10%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn 04AH8938
RES, 35K7, 10%, 0.75W, 2010, THICK FILM; Resistance:35.7kohm; Resistance Tolerance:± 10%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 35K7, 10%, 0.75W, 2010, THICK FILM; Resistance:35.7kohm; Resistance Tolerance:± 10%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 35K7, 10%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn - 05AH4004 - Newark, An Avnet Company
Chicago, IL, United States
Res, 35K7, 10%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn
05AH4004
Res, 35K7, 10%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn 05AH4004
RES, 35K7, 10%, 0.75W, 2010, THICK FILM; Resistance:35.7kohm; Resistance Tolerance:± 10%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 35K7, 10%, 0.75W, 2010, THICK FILM; Resistance:35.7kohm; Resistance Tolerance:± 10%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 04AH8938
Product Name Res, 35K7, 10%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010; 2010 [5025 Metric]
Resistance Range 35700 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623730-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3.3 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Chassis Mount Resistors - 1311272 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistors - ULM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Through Hole Resistors - 2019-CF1/2CT52R204JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details