Welwyn Components, Ltd. Res, 340K, 20%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn HDSC2010-340KMT1

Description
RES, 340K, 20%, 0.75W, 2010, THICK FILM; Resistance:340kohm; Resistance Tolerance:± 20%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 340K, 20%, 0.75W, 2010, THICK FILM; Resistance:340kohm; Resistance Tolerance:± 20%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 340K, 20%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn - 06AH5204 - Newark, An Avnet Company
Chicago, IL, United States
Res, 340K, 20%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn
06AH5204
Res, 340K, 20%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn 06AH5204
RES, 340K, 20%, 0.75W, 2010, THICK FILM; Resistance:340kohm; Resistance Tolerance:± 20%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 340K, 20%, 0.75W, 2010, THICK FILM; Resistance:340kohm; Resistance Tolerance:± 20%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 340K, 20%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn - 05AH4002 - Newark, An Avnet Company
Chicago, IL, United States
Res, 340K, 20%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn
05AH4002
Res, 340K, 20%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn 05AH4002
RES, 340K, 20%, 0.75W, 2010, THICK FILM; Resistance:340kohm; Resistance Tolerance:± 20%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 340K, 20%, 0.75W, 2010, THICK FILM; Resistance:340kohm; Resistance Tolerance:± 20%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 06AH5204
Product Name Res, 340K, 20%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010; 2010 [5025 Metric]
Resistance Range 340000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1691715 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Through Hole Resistors - 2019-CF1/4CT52R184JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers