Welwyn Components, Ltd. Res, 30K9, 10%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn HDSC2010-30K9KT1

Description
RES, 30K9, 10%, 0.75W, 2010, THICK FILM; Resistance:30.9kohm; Resistance Tolerance:± 10%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 30K9, 10%, 0.75W, 2010, THICK FILM; Resistance:30.9kohm; Resistance Tolerance:± 10%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 30K9, 10%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn - 05AH1364 - Newark, An Avnet Company
Chicago, IL, United States
Res, 30K9, 10%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn
05AH1364
Res, 30K9, 10%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn 05AH1364
RES, 30K9, 10%, 0.75W, 2010, THICK FILM; Resistance:30.9kohm; Resistance Tolerance:± 10%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 30K9, 10%, 0.75W, 2010, THICK FILM; Resistance:30.9kohm; Resistance Tolerance:± 10%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 30K9, 10%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn - 04AH3759 - Newark, An Avnet Company
Chicago, IL, United States
Res, 30K9, 10%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn
04AH3759
Res, 30K9, 10%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn 04AH3759
RES, 30K9, 10%, 0.75W, 2010, THICK FILM; Resistance:30.9kohm; Resistance Tolerance:± 10%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 30K9, 10%, 0.75W, 2010, THICK FILM; Resistance:30.9kohm; Resistance Tolerance:± 10%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 05AH1364
Product Name Res, 30K9, 10%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010; 2010 [5025 Metric]
Resistance Range 30900 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722232 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.003 OHM 5W Resistor - 52-BVS-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details