Welwyn Components, Ltd. Res, 2R7, 10%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn HDSC2010-2R7KT1

Description
RES, 2R7, 10%, 0.75W, 2010, THICK FILM; Resistance:2.7ohm; Resistance Tolerance:± 10%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 2R7, 10%, 0.75W, 2010, THICK FILM; Resistance:2.7ohm; Resistance Tolerance:± 10%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 2R7, 10%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn - 06AH0751 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2R7, 10%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn
06AH0751
Res, 2R7, 10%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn 06AH0751
RES, 2R7, 10%, 0.75W, 2010, THICK FILM; Resistance:2.7ohm; Resistance Tolerance:± 10%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 2R7, 10%, 0.75W, 2010, THICK FILM; Resistance:2.7ohm; Resistance Tolerance:± 10%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 2R7, 10%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn - 05AH8864 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2R7, 10%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn
05AH8864
Res, 2R7, 10%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn 05AH8864
RES, 2R7, 10%, 0.75W, 2010, THICK FILM; Resistance:2.7ohm; Resistance Tolerance:± 10%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 2R7, 10%, 0.75W, 2010, THICK FILM; Resistance:2.7ohm; Resistance Tolerance:± 10%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 06AH0751
Product Name Res, 2R7, 10%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010; 2010 [5025 Metric]
Resistance Range 2.7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CLK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details