Welwyn Components, Ltd. Res, 2R74, 10%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn HDSC2010-2R74KT3

Description
RES, 2R74, 10%, 0.75W, 2010, THICK FILM; Resistance:2.74ohm; Resistance Tolerance:± 10%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 2R74, 10%, 0.75W, 2010, THICK FILM; Resistance:2.74ohm; Resistance Tolerance:± 10%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 2R74, 10%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn - 06AH6625 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2R74, 10%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn
06AH6625
Res, 2R74, 10%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn 06AH6625
RES, 2R74, 10%, 0.75W, 2010, THICK FILM; Resistance:2.74ohm; Resistance Tolerance:± 10%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 2R74, 10%, 0.75W, 2010, THICK FILM; Resistance:2.74ohm; Resistance Tolerance:± 10%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 2R74, 10%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn - 07AH0224 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2R74, 10%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn
07AH0224
Res, 2R74, 10%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn 07AH0224
RES, 2R74, 10%, 0.75W, 2010, THICK FILM; Resistance:2.74ohm; Resistance Tolerance:± 10%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 2R74, 10%, 0.75W, 2010, THICK FILM; Resistance:2.74ohm; Resistance Tolerance:± 10%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 06AH6625
Product Name Res, 2R74, 10%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010; 2010 [5025 Metric]
Resistance Range 2.74 ohms
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Resistors Chip Resistor - Surface Mount -  - Win Source Electronics
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
Power Rating 2.5 watts
View Details
2 suppliers
Surface Mount Resistors - 1-1614895-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9340 ohms
View Details
4 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details