Welwyn Components, Ltd. Res, 2R61, 20%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn HDSC2010-2R61MT1

Description
RES, 2R61, 20%, 0.75W, 2010, THICK FILM; Resistance:2.61ohm; Resistance Tolerance:± 20%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 2R61, 20%, 0.75W, 2010, THICK FILM; Resistance:2.61ohm; Resistance Tolerance:± 20%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 2R61, 20%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn - 04AH6229 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2R61, 20%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn
04AH6229
Res, 2R61, 20%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn 04AH6229
RES, 2R61, 20%, 0.75W, 2010, THICK FILM; Resistance:2.61ohm; Resistance Tolerance:± 20%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 2R61, 20%, 0.75W, 2010, THICK FILM; Resistance:2.61ohm; Resistance Tolerance:± 20%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 2R61, 20%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn - 04AH6230 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2R61, 20%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn
04AH6230
Res, 2R61, 20%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn 04AH6230
RES, 2R61, 20%, 0.75W, 2010, THICK FILM; Resistance:2.61ohm; Resistance Tolerance:± 20%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 2R61, 20%, 0.75W, 2010, THICK FILM; Resistance:2.61ohm; Resistance Tolerance:± 20%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 04AH6229
Product Name Res, 2R61, 20%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010; 2010 [5025 Metric]
Resistance Range 2.61 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622826-1 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 150 ohms
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT26A332JTB-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details