Welwyn Components, Ltd. Res, 2R32, 20%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn HDSC2010-2R32MT3

Description
RES, 2R32, 20%, 0.75W, 2010, THICK FILM; Resistance:2.32ohm; Resistance Tolerance:± 20%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 2R32, 20%, 0.75W, 2010, THICK FILM; Resistance:2.32ohm; Resistance Tolerance:± 20%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 2R32, 20%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn - 04AH8778 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2R32, 20%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn
04AH8778
Res, 2R32, 20%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn 04AH8778
RES, 2R32, 20%, 0.75W, 2010, THICK FILM; Resistance:2.32ohm; Resistance Tolerance:± 20%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 2R32, 20%, 0.75W, 2010, THICK FILM; Resistance:2.32ohm; Resistance Tolerance:± 20%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 2R32, 20%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn - 04AH8777 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2R32, 20%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn
04AH8777
Res, 2R32, 20%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn 04AH8777
RES, 2R32, 20%, 0.75W, 2010, THICK FILM; Resistance:2.32ohm; Resistance Tolerance:± 20%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 2R32, 20%, 0.75W, 2010, THICK FILM; Resistance:2.32ohm; Resistance Tolerance:± 20%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 04AH8778
Product Name Res, 2R32, 20%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010; 2010 [5025 Metric]
Resistance Range 2.32 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1260414 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details