Welwyn Components, Ltd. Res, 2R2, 5%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn HDSC2010-2R2JT1

Description
RES, 2R2, 5%, 0.75W, 2010, THICK FILM; Resistance:2.2ohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 2R2, 5%, 0.75W, 2010, THICK FILM; Resistance:2.2ohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 2R2, 5%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn - 04AH8776 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2R2, 5%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn
04AH8776
Res, 2R2, 5%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn 04AH8776
RES, 2R2, 5%, 0.75W, 2010, THICK FILM; Resistance:2.2ohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 2R2, 5%, 0.75W, 2010, THICK FILM; Resistance:2.2ohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 2R2, 5%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn - 04AH8775 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2R2, 5%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn
04AH8775
Res, 2R2, 5%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn 04AH8775
RES, 2R2, 5%, 0.75W, 2010, THICK FILM; Resistance:2.2ohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 2R2, 5%, 0.75W, 2010, THICK FILM; Resistance:2.2ohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 04AH8776
Product Name Res, 2R2, 5%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010; 2010 [5025 Metric]
Resistance Range 2.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Through Hole Resistors - 1445544 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Four Terminal Surface Mount - BVB - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details