Welwyn Components, Ltd. Res, 2K49, 20%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn HDSC2010-2K49MT1

Description
RES, 2K49, 20%, 0.75W, 2010, THICK FILM; Resistance:2.49kohm; Resistance Tolerance:± 20%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 2K49, 20%, 0.75W, 2010, THICK FILM; Resistance:2.49kohm; Resistance Tolerance:± 20%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 2K49, 20%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn - 06AH2014 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K49, 20%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn
06AH2014
Res, 2K49, 20%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn 06AH2014
RES, 2K49, 20%, 0.75W, 2010, THICK FILM; Resistance:2.49kohm; Resistance Tolerance:± 20%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 2K49, 20%, 0.75W, 2010, THICK FILM; Resistance:2.49kohm; Resistance Tolerance:± 20%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 2K49, 20%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn - 05AH8844 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K49, 20%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn
05AH8844
Res, 2K49, 20%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn 05AH8844
RES, 2K49, 20%, 0.75W, 2010, THICK FILM; Resistance:2.49kohm; Resistance Tolerance:± 20%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 2K49, 20%, 0.75W, 2010, THICK FILM; Resistance:2.49kohm; Resistance Tolerance:± 20%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 06AH2014
Product Name Res, 2K49, 20%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010; 2010 [5025 Metric]
Resistance Range 2490 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622936-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 3160 ohms
View Details
2 suppliers
Surface Mount Resistors - 1363316 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details
Shunt Resistor - Four Terminal Surface Mount - BVR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/4CT52R360JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details