Welwyn Components, Ltd. Res, 29R4, 5%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn HDSC2010-29R4JT1

Description
RES, 29R4, 5%, 0.75W, 2010, THICK FILM; Resistance:29.4ohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 29R4, 5%, 0.75W, 2010, THICK FILM; Resistance:29.4ohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 29R4, 5%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn - 04AH8870 - Newark, An Avnet Company
Chicago, IL, United States
Res, 29R4, 5%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn
04AH8870
Res, 29R4, 5%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn 04AH8870
RES, 29R4, 5%, 0.75W, 2010, THICK FILM; Resistance:29.4ohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 29R4, 5%, 0.75W, 2010, THICK FILM; Resistance:29.4ohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 29R4, 5%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn - 04AH8869 - Newark, An Avnet Company
Chicago, IL, United States
Res, 29R4, 5%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn
04AH8869
Res, 29R4, 5%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn 04AH8869
RES, 29R4, 5%, 0.75W, 2010, THICK FILM; Resistance:29.4ohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 29R4, 5%, 0.75W, 2010, THICK FILM; Resistance:29.4ohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 04AH8870
Product Name Res, 29R4, 5%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010; 2010 [5025 Metric]
Resistance Range 29.4 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1614770-4 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 220 ohms
View Details
2 suppliers
Through Hole Resistors - 1260414 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Space Saving, Economical Resistor - IRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Through Hole Resistors - 2019-CF1/4CT52R682JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers