Welwyn Components, Ltd. Res, 29K4, 5%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn HDSC2010-29K4JT3

Description
RES, 29K4, 5%, 0.75W, 2010, THICK FILM; Resistance:29.4kohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 29K4, 5%, 0.75W, 2010, THICK FILM; Resistance:29.4kohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 29K4, 5%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn - 04AH3726 - Newark, An Avnet Company
Chicago, IL, United States
Res, 29K4, 5%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn
04AH3726
Res, 29K4, 5%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn 04AH3726
RES, 29K4, 5%, 0.75W, 2010, THICK FILM; Resistance:29.4kohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 29K4, 5%, 0.75W, 2010, THICK FILM; Resistance:29.4kohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 29K4, 5%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn - 03AH8723 - Newark, An Avnet Company
Chicago, IL, United States
Res, 29K4, 5%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn
03AH8723
Res, 29K4, 5%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn 03AH8723
RES, 29K4, 5%, 0.75W, 2010, THICK FILM; Resistance:29.4kohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 29K4, 5%, 0.75W, 2010, THICK FILM; Resistance:29.4kohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 04AH3726
Product Name Res, 29K4, 5%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010; 2010 [5025 Metric]
Resistance Range 29400 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details