Welwyn Components, Ltd. Res, 24K, 10%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn HDSC2010-24KKT3

Description
RES, 24K, 10%, 0.75W, 2010, THICK FILM; Resistance:24kohm; Resistance Tolerance:± 10%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 24K, 10%, 0.75W, 2010, THICK FILM; Resistance:24kohm; Resistance Tolerance:± 10%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 24K, 10%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn - 04AH3689 - Newark, An Avnet Company
Chicago, IL, United States
Res, 24K, 10%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn
04AH3689
Res, 24K, 10%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn 04AH3689
RES, 24K, 10%, 0.75W, 2010, THICK FILM; Resistance:24kohm; Resistance Tolerance:± 10%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 24K, 10%, 0.75W, 2010, THICK FILM; Resistance:24kohm; Resistance Tolerance:± 10%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 24K, 10%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn - 05AH3904 - Newark, An Avnet Company
Chicago, IL, United States
Res, 24K, 10%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn
05AH3904
Res, 24K, 10%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn 05AH3904
RES, 24K, 10%, 0.75W, 2010, THICK FILM; Resistance:24kohm; Resistance Tolerance:± 10%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 24K, 10%, 0.75W, 2010, THICK FILM; Resistance:24kohm; Resistance Tolerance:± 10%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 04AH3689
Product Name Res, 24K, 10%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010; 2010 [5025 Metric]
Resistance Range 24000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 1-1623440-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1000 ohms
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details