Welwyn Components, Ltd. Res, 1K5, 20%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn HDSC2010-1K5MT3

Description
RES, 1K5, 20%, 0.75W, 2010, THICK FILM; Resistance:1.5kohm; Resistance Tolerance:± 20%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 1K5, 20%, 0.75W, 2010, THICK FILM; Resistance:1.5kohm; Resistance Tolerance:± 20%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 1K5, 20%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn - 05AH3683 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K5, 20%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn
05AH3683
Res, 1K5, 20%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn 05AH3683
RES, 1K5, 20%, 0.75W, 2010, THICK FILM; Resistance:1.5kohm; Resistance Tolerance:± 20%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 1K5, 20%, 0.75W, 2010, THICK FILM; Resistance:1.5kohm; Resistance Tolerance:± 20%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1K5, 20%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn - 06AH3217 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K5, 20%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn
06AH3217
Res, 1K5, 20%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn 06AH3217
RES, 1K5, 20%, 0.75W, 2010, THICK FILM; Resistance:1.5kohm; Resistance Tolerance:± 20%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 1K5, 20%, 0.75W, 2010, THICK FILM; Resistance:1.5kohm; Resistance Tolerance:± 20%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 05AH3683
Product Name Res, 1K5, 20%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010; 2010 [5025 Metric]
Resistance Range 1500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Shunt Resistor - Four Terminal Through Hole - PBV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Resistors - 1-1614960-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.15 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers