Welwyn Components, Ltd. Res, 1K2, 10%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn HDSC2010-1K2KT3

Description
RES, 1K2, 10%, 0.75W, 2010, THICK FILM; Resistance:1.2kohm; Resistance Tolerance:± 10%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 1K2, 10%, 0.75W, 2010, THICK FILM; Resistance:1.2kohm; Resistance Tolerance:± 10%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 1K2, 10%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn - 04AH3488 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K2, 10%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn
04AH3488
Res, 1K2, 10%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn 04AH3488
RES, 1K2, 10%, 0.75W, 2010, THICK FILM; Resistance:1.2kohm; Resistance Tolerance:± 10%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 1K2, 10%, 0.75W, 2010, THICK FILM; Resistance:1.2kohm; Resistance Tolerance:± 10%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1K2, 10%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn - 05AH3675 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K2, 10%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn
05AH3675
Res, 1K2, 10%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn 05AH3675
RES, 1K2, 10%, 0.75W, 2010, THICK FILM; Resistance:1.2kohm; Resistance Tolerance:± 10%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 1K2, 10%, 0.75W, 2010, THICK FILM; Resistance:1.2kohm; Resistance Tolerance:± 10%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 04AH3488
Product Name Res, 1K2, 10%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010; 2010 [5025 Metric]
Resistance Range 1200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722214 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 1825863 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details