Welwyn Components, Ltd. Res, 1K24, 10%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn HDSC2010-1K24KT3

Description
RES, 1K24, 10%, 0.75W, 2010, THICK FILM; Resistance:1.24kohm; Resistance Tolerance:± 10%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 1K24, 10%, 0.75W, 2010, THICK FILM; Resistance:1.24kohm; Resistance Tolerance:± 10%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 1K24, 10%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn - 05AH8679 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K24, 10%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn
05AH8679
Res, 1K24, 10%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn 05AH8679
RES, 1K24, 10%, 0.75W, 2010, THICK FILM; Resistance:1.24kohm; Resistance Tolerance:± 10%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 1K24, 10%, 0.75W, 2010, THICK FILM; Resistance:1.24kohm; Resistance Tolerance:± 10%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1K24, 10%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn - 05AH3677 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K24, 10%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn
05AH3677
Res, 1K24, 10%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn 05AH3677
RES, 1K24, 10%, 0.75W, 2010, THICK FILM; Resistance:1.24kohm; Resistance Tolerance:± 10%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 1K24, 10%, 0.75W, 2010, THICK FILM; Resistance:1.24kohm; Resistance Tolerance:± 10%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 05AH8679
Product Name Res, 1K24, 10%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010; 2010 [5025 Metric]
Resistance Range 1240 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R270JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers