Welwyn Components, Ltd. Res, 1K15, 10%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn HDSC2010-1K15KT1

Description
RES, 1K15, 10%, 0.75W, 2010, THICK FILM; Resistance:1.15kohm; Resistance Tolerance:± 10%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 1K15, 10%, 0.75W, 2010, THICK FILM; Resistance:1.15kohm; Resistance Tolerance:± 10%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 1K15, 10%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn - 04AH3486 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K15, 10%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn
04AH3486
Res, 1K15, 10%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn 04AH3486
RES, 1K15, 10%, 0.75W, 2010, THICK FILM; Resistance:1.15kohm; Resistance Tolerance:± 10%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 1K15, 10%, 0.75W, 2010, THICK FILM; Resistance:1.15kohm; Resistance Tolerance:± 10%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1K15, 10%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn - 05AH3672 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K15, 10%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn
05AH3672
Res, 1K15, 10%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn 05AH3672
RES, 1K15, 10%, 0.75W, 2010, THICK FILM; Resistance:1.15kohm; Resistance Tolerance:± 10%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 1K15, 10%, 0.75W, 2010, THICK FILM; Resistance:1.15kohm; Resistance Tolerance:± 10%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 04AH3486
Product Name Res, 1K15, 10%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010; 2010 [5025 Metric]
Resistance Range 1150 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1364746 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m)
Standards and Certifications RoHS
View Details
Through Hole Resistors - 4756498 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers