Welwyn Components, Ltd. Res, 19K1, 20%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn HDSC2010-19K1MT1

Description
RES, 19K1, 20%, 0.75W, 2010, THICK FILM; Resistance:19.1kohm; Resistance Tolerance:± 20%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 19K1, 20%, 0.75W, 2010, THICK FILM; Resistance:19.1kohm; Resistance Tolerance:± 20%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 19K1, 20%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn - 06AH0728 - Newark, An Avnet Company
Chicago, IL, United States
Res, 19K1, 20%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn
06AH0728
Res, 19K1, 20%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn 06AH0728
RES, 19K1, 20%, 0.75W, 2010, THICK FILM; Resistance:19.1kohm; Resistance Tolerance:± 20%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 19K1, 20%, 0.75W, 2010, THICK FILM; Resistance:19.1kohm; Resistance Tolerance:± 20%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 19K1, 20%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn - 07AH0198 - Newark, An Avnet Company
Chicago, IL, United States
Res, 19K1, 20%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn
07AH0198
Res, 19K1, 20%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn 07AH0198
RES, 19K1, 20%, 0.75W, 2010, THICK FILM; Resistance:19.1kohm; Resistance Tolerance:± 20%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 19K1, 20%, 0.75W, 2010, THICK FILM; Resistance:19.1kohm; Resistance Tolerance:± 20%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 06AH0728
Product Name Res, 19K1, 20%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010; 2010 [5025 Metric]
Resistance Range 19100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623719-6 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 8.2 ohms
Tolerance 10 +/- %
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
Through Hole Resistors - 2019-CF1/4C682J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Through Hole Resistors - 1469497 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details