Welwyn Components, Ltd. Res, 14R3, 20%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn HDSC2010-14R3MT3

Description
RES, 14R3, 20%, 0.75W, 2010, THICK FILM; Resistance:14.3ohm; Resistance Tolerance:± 20%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 14R3, 20%, 0.75W, 2010, THICK FILM; Resistance:14.3ohm; Resistance Tolerance:± 20%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 14R3, 20%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn - 04AH1174 - Newark, An Avnet Company
Chicago, IL, United States
Res, 14R3, 20%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn
04AH1174
Res, 14R3, 20%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn 04AH1174
RES, 14R3, 20%, 0.75W, 2010, THICK FILM; Resistance:14.3ohm; Resistance Tolerance:± 20%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 14R3, 20%, 0.75W, 2010, THICK FILM; Resistance:14.3ohm; Resistance Tolerance:± 20%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 14R3, 20%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn - 03AH8540 - Newark, An Avnet Company
Chicago, IL, United States
Res, 14R3, 20%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn
03AH8540
Res, 14R3, 20%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn 03AH8540
RES, 14R3, 20%, 0.75W, 2010, THICK FILM; Resistance:14.3ohm; Resistance Tolerance:± 20%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 14R3, 20%, 0.75W, 2010, THICK FILM; Resistance:14.3ohm; Resistance Tolerance:± 20%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 04AH1174
Product Name Res, 14R3, 20%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010; 2010 [5025 Metric]
Resistance Range 14.3 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622826-8 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1000 ohms
View Details
3 suppliers
Through Hole Resistors - 1249287 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - BVF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/4CT26A682JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details