Welwyn Components, Ltd. Res, 14K3, 5%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn HDSC2010-14K3JT1

Description
RES, 14K3, 5%, 0.75W, 2010, THICK FILM; Resistance:14.3kohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 14K3, 5%, 0.75W, 2010, THICK FILM; Resistance:14.3kohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 14K3, 5%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn - 06AH5052 - Newark, An Avnet Company
Chicago, IL, United States
Res, 14K3, 5%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn
06AH5052
Res, 14K3, 5%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn 06AH5052
RES, 14K3, 5%, 0.75W, 2010, THICK FILM; Resistance:14.3kohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 14K3, 5%, 0.75W, 2010, THICK FILM; Resistance:14.3kohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 14K3, 5%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn - 06AH0694 - Newark, An Avnet Company
Chicago, IL, United States
Res, 14K3, 5%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn
06AH0694
Res, 14K3, 5%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn 06AH0694
RES, 14K3, 5%, 0.75W, 2010, THICK FILM; Resistance:14.3kohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 14K3, 5%, 0.75W, 2010, THICK FILM; Resistance:14.3kohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 06AH5052
Product Name Res, 14K3, 5%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010; 2010 [5025 Metric]
Resistance Range 14300 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details