Welwyn Components, Ltd. Res, 13K7, 10%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn HDSC2010-13K7KT3

Description
RES, 13K7, 10%, 0.75W, 2010, THICK FILM; Resistance:13.7kohm; Resistance Tolerance:± 10%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 13K7, 10%, 0.75W, 2010, THICK FILM; Resistance:13.7kohm; Resistance Tolerance:± 10%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 13K7, 10%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn - 04AH6133 - Newark, An Avnet Company
Chicago, IL, United States
Res, 13K7, 10%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn
04AH6133
Res, 13K7, 10%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn 04AH6133
RES, 13K7, 10%, 0.75W, 2010, THICK FILM; Resistance:13.7kohm; Resistance Tolerance:± 10%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 13K7, 10%, 0.75W, 2010, THICK FILM; Resistance:13.7kohm; Resistance Tolerance:± 10%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 13K7, 10%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn - 04AH6134 - Newark, An Avnet Company
Chicago, IL, United States
Res, 13K7, 10%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn
04AH6134
Res, 13K7, 10%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn 04AH6134
RES, 13K7, 10%, 0.75W, 2010, THICK FILM; Resistance:13.7kohm; Resistance Tolerance:± 10%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 13K7, 10%, 0.75W, 2010, THICK FILM; Resistance:13.7kohm; Resistance Tolerance:± 10%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 04AH6133
Product Name Res, 13K7, 10%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010; 2010 [5025 Metric]
Resistance Range 13700 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R753JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Surface Mount Resistors - 1-1614958-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.5 ohms
View Details
2 suppliers