Welwyn Components, Ltd. Res, 12K1, 20%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn HDSC2010-12K1MT3

Description
RES, 12K1, 20%, 0.75W, 2010, THICK FILM; Resistance:12.1kohm; Resistance Tolerance:± 20%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 12K1, 20%, 0.75W, 2010, THICK FILM; Resistance:12.1kohm; Resistance Tolerance:± 20%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 12K1, 20%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn - 06AH3257 - Newark, An Avnet Company
Chicago, IL, United States
Res, 12K1, 20%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn
06AH3257
Res, 12K1, 20%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn 06AH3257
RES, 12K1, 20%, 0.75W, 2010, THICK FILM; Resistance:12.1kohm; Resistance Tolerance:± 20%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 12K1, 20%, 0.75W, 2010, THICK FILM; Resistance:12.1kohm; Resistance Tolerance:± 20%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 12K1, 20%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn - 07AH0157 - Newark, An Avnet Company
Chicago, IL, United States
Res, 12K1, 20%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn
07AH0157
Res, 12K1, 20%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn 07AH0157
RES, 12K1, 20%, 0.75W, 2010, THICK FILM; Resistance:12.1kohm; Resistance Tolerance:± 20%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 12K1, 20%, 0.75W, 2010, THICK FILM; Resistance:12.1kohm; Resistance Tolerance:± 20%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 06AH3257
Product Name Res, 12K1, 20%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010; 2010 [5025 Metric]
Resistance Range 12100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1260365 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount Jumper - VMI-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details