Welwyn Components, Ltd. Res, 11R8, 10%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn HDSC2010-11R8KT1

Description
RES, 11R8, 10%, 0.75W, 2010, THICK FILM; Resistance:11.8ohm; Resistance Tolerance:± 10%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 11R8, 10%, 0.75W, 2010, THICK FILM; Resistance:11.8ohm; Resistance Tolerance:± 10%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 11R8, 10%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn - 06AH8486 - Newark, An Avnet Company
Chicago, IL, United States
Res, 11R8, 10%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn
06AH8486
Res, 11R8, 10%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn 06AH8486
RES, 11R8, 10%, 0.75W, 2010, THICK FILM; Resistance:11.8ohm; Resistance Tolerance:± 10%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 11R8, 10%, 0.75W, 2010, THICK FILM; Resistance:11.8ohm; Resistance Tolerance:± 10%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 11R8, 10%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn - 05AH3744 - Newark, An Avnet Company
Chicago, IL, United States
Res, 11R8, 10%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn
05AH3744
Res, 11R8, 10%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn 05AH3744
RES, 11R8, 10%, 0.75W, 2010, THICK FILM; Resistance:11.8ohm; Resistance Tolerance:± 10%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 11R8, 10%, 0.75W, 2010, THICK FILM; Resistance:11.8ohm; Resistance Tolerance:± 10%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 06AH8486
Product Name Res, 11R8, 10%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010; 2010 [5025 Metric]
Resistance Range 11.8 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375237-SMT-R025-1.0 - Win Source Electronics
Specs
Resistance Range 0.0250 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers