Welwyn Components, Ltd. Res, 11R5, 10%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn HDSC2010-11R5KT3

Description
RES, 11R5, 10%, 0.75W, 2010, THICK FILM; Resistance:11.5ohm; Resistance Tolerance:± 10%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 11R5, 10%, 0.75W, 2010, THICK FILM; Resistance:11.5ohm; Resistance Tolerance:± 10%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 11R5, 10%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn - 04AH6107 - Newark, An Avnet Company
Chicago, IL, United States
Res, 11R5, 10%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn
04AH6107
Res, 11R5, 10%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn 04AH6107
RES, 11R5, 10%, 0.75W, 2010, THICK FILM; Resistance:11.5ohm; Resistance Tolerance:± 10%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 11R5, 10%, 0.75W, 2010, THICK FILM; Resistance:11.5ohm; Resistance Tolerance:± 10%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 11R5, 10%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn - 04AH8658 - Newark, An Avnet Company
Chicago, IL, United States
Res, 11R5, 10%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn
04AH8658
Res, 11R5, 10%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn 04AH8658
RES, 11R5, 10%, 0.75W, 2010, THICK FILM; Resistance:11.5ohm; Resistance Tolerance:± 10%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 11R5, 10%, 0.75W, 2010, THICK FILM; Resistance:11.5ohm; Resistance Tolerance:± 10%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 04AH6107
Product Name Res, 11R5, 10%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010; 2010 [5025 Metric]
Resistance Range 11.5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375364-VMS-R020-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Surface Mount Resistors - 1-1614894-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 255000 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers