Welwyn Components, Ltd. Res, 11R3, 20%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn HDSC2010-11R3MT1

Description
RES, 11R3, 20%, 0.75W, 2010, THICK FILM; Resistance:11.3ohm; Resistance Tolerance:± 20%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 11R3, 20%, 0.75W, 2010, THICK FILM; Resistance:11.3ohm; Resistance Tolerance:± 20%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 11R3, 20%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn - 05AH8751 - Newark, An Avnet Company
Chicago, IL, United States
Res, 11R3, 20%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn
05AH8751
Res, 11R3, 20%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn 05AH8751
RES, 11R3, 20%, 0.75W, 2010, THICK FILM; Resistance:11.3ohm; Resistance Tolerance:± 20%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 11R3, 20%, 0.75W, 2010, THICK FILM; Resistance:11.3ohm; Resistance Tolerance:± 20%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 11R3, 20%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn - 05AH3743 - Newark, An Avnet Company
Chicago, IL, United States
Res, 11R3, 20%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn
05AH3743
Res, 11R3, 20%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn 05AH3743
RES, 11R3, 20%, 0.75W, 2010, THICK FILM; Resistance:11.3ohm; Resistance Tolerance:± 20%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 11R3, 20%, 0.75W, 2010, THICK FILM; Resistance:11.3ohm; Resistance Tolerance:± 20%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 05AH8751
Product Name Res, 11R3, 20%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010; 2010 [5025 Metric]
Resistance Range 11.3 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R475JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Chip Resistor - Surface Mount - 1-1622821-5-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
2 suppliers