Welwyn Components, Ltd. Res, 10R5, 10%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn HDSC2010-10R5KT3

Description
RES, 10R5, 10%, 0.75W, 2010, THICK FILM; Resistance:10.5ohm; Resistance Tolerance:± 10%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 10R5, 10%, 0.75W, 2010, THICK FILM; Resistance:10.5ohm; Resistance Tolerance:± 10%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 10R5, 10%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn - 04AH1119 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10R5, 10%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn
04AH1119
Res, 10R5, 10%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn 04AH1119
RES, 10R5, 10%, 0.75W, 2010, THICK FILM; Resistance:10.5ohm; Resistance Tolerance:± 10%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 10R5, 10%, 0.75W, 2010, THICK FILM; Resistance:10.5ohm; Resistance Tolerance:± 10%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 10R5, 10%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn - 04AH1120 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10R5, 10%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn
04AH1120
Res, 10R5, 10%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn 04AH1120
RES, 10R5, 10%, 0.75W, 2010, THICK FILM; Resistance:10.5ohm; Resistance Tolerance:± 10%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 10R5, 10%, 0.75W, 2010, THICK FILM; Resistance:10.5ohm; Resistance Tolerance:± 10%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 04AH1119
Product Name Res, 10R5, 10%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010; 2010 [5025 Metric]
Resistance Range 10.5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614353-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 301 ohms
View Details
2 suppliers
Through Hole Resistors - 1278365 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Resistors - Chip Resistor - Surface Mount - 1375364-VMS-R020-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R242JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details