Welwyn Components, Ltd. Res, 976K, 5%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn HDSC1206-976KJT1

Description
RES, 976K, 5%, 0.33W, 1206, THICK FILM; Resistance:976kohm; Resistance Tolerance:± 5%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 976K, 5%, 0.33W, 1206, THICK FILM; Resistance:976kohm; Resistance Tolerance:± 5%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 976K, 5%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn - 04AH8573 - Newark, An Avnet Company
Chicago, IL, United States
Res, 976K, 5%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn
04AH8573
Res, 976K, 5%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn 04AH8573
RES, 976K, 5%, 0.33W, 1206, THICK FILM; Resistance:976kohm; Resistance Tolerance:± 5%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 976K, 5%, 0.33W, 1206, THICK FILM; Resistance:976kohm; Resistance Tolerance:± 5%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 976K, 5%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn - 06AH3204 - Newark, An Avnet Company
Chicago, IL, United States
Res, 976K, 5%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn
06AH3204
Res, 976K, 5%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn 06AH3204
RES, 976K, 5%, 0.33W, 1206, THICK FILM; Resistance:976kohm; Resistance Tolerance:± 5%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 976K, 5%, 0.33W, 1206, THICK FILM; Resistance:976kohm; Resistance Tolerance:± 5%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 04AH8573
Product Name Res, 976K, 5%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 976000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Surface Mount Resistors - 1260402 - RS Components, Ltd.
Specs
Technology / Construction Metal film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1225 (3264m)
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2C151J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details