Welwyn Components, Ltd. Res, 90R9, 10%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn HDSC1206-90R9KT1

Description
RES, 90R9, 10%, 0.33W, 1206, THICK FILM; Resistance:90.9ohm; Resistance Tolerance:± 10%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 90R9, 10%, 0.33W, 1206, THICK FILM; Resistance:90.9ohm; Resistance Tolerance:± 10%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 90R9, 10%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn - 05AH8649 - Newark, An Avnet Company
Chicago, IL, United States
Res, 90R9, 10%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn
05AH8649
Res, 90R9, 10%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn 05AH8649
RES, 90R9, 10%, 0.33W, 1206, THICK FILM; Resistance:90.9ohm; Resistance Tolerance:± 10%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 90R9, 10%, 0.33W, 1206, THICK FILM; Resistance:90.9ohm; Resistance Tolerance:± 10%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 90R9, 10%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn - 06AH6506 - Newark, An Avnet Company
Chicago, IL, United States
Res, 90R9, 10%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn
06AH6506
Res, 90R9, 10%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn 06AH6506
RES, 90R9, 10%, 0.33W, 1206, THICK FILM; Resistance:90.9ohm; Resistance Tolerance:± 10%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 90R9, 10%, 0.33W, 1206, THICK FILM; Resistance:90.9ohm; Resistance Tolerance:± 10%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 05AH8649
Product Name Res, 90R9, 10%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 90.9 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - GMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 1468290 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details