Welwyn Components, Ltd. Res, 8K25, 20%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn HDSC1206-8K25MT3

Description
RES, 8K25, 20%, 0.33W, 1206, THICK FILM; Resistance:8.25kohm; Resistance Tolerance:± 20%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur ResistantRoHS Compliant: Yes
Datasheet
Description
RES, 8K25, 20%, 0.33W, 1206, THICK FILM; Resistance:8.25kohm; Resistance Tolerance:± 20%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur ResistantRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 8K25, 20%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn - 06AH3174 - Newark, An Avnet Company
Chicago, IL, United States
Res, 8K25, 20%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn
06AH3174
Res, 8K25, 20%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn 06AH3174
RES, 8K25, 20%, 0.33W, 1206, THICK FILM; Resistance:8.25kohm; Resistance Tolerance:± 20%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur ResistantRoHS Compliant: Yes

RES, 8K25, 20%, 0.33W, 1206, THICK FILM; Resistance:8.25kohm; Resistance Tolerance:± 20%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur ResistantRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 8K25, 20%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn - 05AH8621 - Newark, An Avnet Company
Chicago, IL, United States
Res, 8K25, 20%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn
05AH8621
Res, 8K25, 20%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn 05AH8621
RES, 8K25, 20%, 0.33W, 1206, THICK FILM; Resistance:8.25kohm; Resistance Tolerance:± 20%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur ResistantRoHS Compliant: Yes

RES, 8K25, 20%, 0.33W, 1206, THICK FILM; Resistance:8.25kohm; Resistance Tolerance:± 20%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur ResistantRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 06AH3174
Product Name Res, 8K25, 20%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C1R0J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistors - Chip Resistor - Surface Mount - 1375364-VMS-R020-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details