Welwyn Components, Ltd. Res, 80R6, 20%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn HDSC1206-80R6MT3

Description
RES, 80R6, 20%, 0.33W, 1206, THICK FILM; Resistance:80.6ohm; Resistance Tolerance:± 20%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 80R6, 20%, 0.33W, 1206, THICK FILM; Resistance:80.6ohm; Resistance Tolerance:± 20%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 80R6, 20%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn - 04AH5987 - Newark, An Avnet Company
Chicago, IL, United States
Res, 80R6, 20%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn
04AH5987
Res, 80R6, 20%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn 04AH5987
RES, 80R6, 20%, 0.33W, 1206, THICK FILM; Resistance:80.6ohm; Resistance Tolerance:± 20%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 80R6, 20%, 0.33W, 1206, THICK FILM; Resistance:80.6ohm; Resistance Tolerance:± 20%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 80R6, 20%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn - 05AH6046 - Newark, An Avnet Company
Chicago, IL, United States
Res, 80R6, 20%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn
05AH6046
Res, 80R6, 20%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn 05AH6046
RES, 80R6, 20%, 0.33W, 1206, THICK FILM; Resistance:80.6ohm; Resistance Tolerance:± 20%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 80R6, 20%, 0.33W, 1206, THICK FILM; Resistance:80.6ohm; Resistance Tolerance:± 20%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 04AH5987
Product Name Res, 80R6, 20%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 80.6 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375502-BVS-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R751JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details