Welwyn Components, Ltd. Res, 80R6, 20%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn HDSC1206-80R6MT1

Description
RES, 80R6, 20%, 0.33W, 1206, THICK FILM; Resistance:80.6ohm; Resistance Tolerance:± 20%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 80R6, 20%, 0.33W, 1206, THICK FILM; Resistance:80.6ohm; Resistance Tolerance:± 20%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 80R6, 20%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn - 04AH8528 - Newark, An Avnet Company
Chicago, IL, United States
Res, 80R6, 20%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn
04AH8528
Res, 80R6, 20%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn 04AH8528
RES, 80R6, 20%, 0.33W, 1206, THICK FILM; Resistance:80.6ohm; Resistance Tolerance:± 20%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 80R6, 20%, 0.33W, 1206, THICK FILM; Resistance:80.6ohm; Resistance Tolerance:± 20%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 80R6, 20%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn - 05AH1030 - Newark, An Avnet Company
Chicago, IL, United States
Res, 80R6, 20%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn
05AH1030
Res, 80R6, 20%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn 05AH1030
RES, 80R6, 20%, 0.33W, 1206, THICK FILM; Resistance:80.6ohm; Resistance Tolerance:± 20%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 80R6, 20%, 0.33W, 1206, THICK FILM; Resistance:80.6ohm; Resistance Tolerance:± 20%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 04AH8528
Product Name Res, 80R6, 20%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 80.6 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614885-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 220000 ohms
View Details
2 suppliers
Through Hole Resistors - 1249299 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Power Rating 30 watts
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C222J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers