The Res, 715K, 10%, 0.33W, 1206, Thick Film resistor is a double-sided chip resistor designed for high pulse applications. It features a resistance value of 715 kΩ with a tolerance of ±10%. The power rating is 0.33W, suitable for various electronic applications. This resistor is constructed using thick film technology on a 96% alumina substrate, ensuring robust performance and reliability. It is also sulfur resistant and compliant with RoHS standards. The device can withstand a maximum operating temperature of 155°C and is capable of handling overload conditions of up to 6.25 times its rated power for short durations. The wrap-around terminations provide excellent solderability and leach resistance, making it suitable for automated assembly processes. This product is supplied on 8mm carrier tape, facilitating easy handling and placement on printed circuit boards.
RES, 715K, 10%, 0.33W, 1206, THICK FILM; Resistance:715kohm; Resistance Tolerance:± 10%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
RES, 715K, 10%, 0.33W, 1206, THICK FILM; Resistance:715kohm; Resistance Tolerance:± 10%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 05AH1009 |
| Product Name | Res, 715K, 10%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn |
| Configuration | Single Resistor |
| Technology / Construction | Thick Film (Chip) |
| Mounting / Packaging | 1206; 1206 [3216 Metric] |
| Resistance Range | 715000 ohms |