Welwyn Components, Ltd. Res, 6R19, 10%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn HDSC1206-6R19KT1

Description
RES, 6R19, 10%, 0.33W, 1206, THICK FILM; Resistance:6.19ohm; Resistance Tolerance:± 10%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 6R19, 10%, 0.33W, 1206, THICK FILM; Resistance:6.19ohm; Resistance Tolerance:± 10%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 6R19, 10%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn - 04AH3362 - Newark, An Avnet Company
Chicago, IL, United States
Res, 6R19, 10%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn
04AH3362
Res, 6R19, 10%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn 04AH3362
RES, 6R19, 10%, 0.33W, 1206, THICK FILM; Resistance:6.19ohm; Resistance Tolerance:± 10%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 6R19, 10%, 0.33W, 1206, THICK FILM; Resistance:6.19ohm; Resistance Tolerance:± 10%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 6R19, 10%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn - 04AH0912 - Newark, An Avnet Company
Chicago, IL, United States
Res, 6R19, 10%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn
04AH0912
Res, 6R19, 10%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn 04AH0912
RES, 6R19, 10%, 0.33W, 1206, THICK FILM; Resistance:6.19ohm; Resistance Tolerance:± 10%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 6R19, 10%, 0.33W, 1206, THICK FILM; Resistance:6.19ohm; Resistance Tolerance:± 10%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 04AH3362
Product Name Res, 6R19, 10%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 6.19 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C224J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.0007 OHM 8W Resistor - 52-BVS-M-R0007-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 7.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details