Welwyn Components, Ltd. Res, 680K, 10%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn HDSC1206-680KKT3

Description
RES, 680K, 10%, 0.33W, 1206, THICK FILM; Resistance:680kohm; Resistance Tolerance:± 10%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 680K, 10%, 0.33W, 1206, THICK FILM; Resistance:680kohm; Resistance Tolerance:± 10%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 680K, 10%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn - 06AH3148 - Newark, An Avnet Company
Chicago, IL, United States
Res, 680K, 10%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn
06AH3148
Res, 680K, 10%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn 06AH3148
RES, 680K, 10%, 0.33W, 1206, THICK FILM; Resistance:680kohm; Resistance Tolerance:± 10%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 680K, 10%, 0.33W, 1206, THICK FILM; Resistance:680kohm; Resistance Tolerance:± 10%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 680K, 10%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn - 04AH8480 - Newark, An Avnet Company
Chicago, IL, United States
Res, 680K, 10%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn
04AH8480
Res, 680K, 10%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn 04AH8480
RES, 680K, 10%, 0.33W, 1206, THICK FILM; Resistance:680kohm; Resistance Tolerance:± 10%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 680K, 10%, 0.33W, 1206, THICK FILM; Resistance:680kohm; Resistance Tolerance:± 10%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 06AH3148
Product Name Res, 680K, 10%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 680000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722220 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.005 OHM 7W Resistor - 52-SMT-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0050 ohms
Power Rating 5 watts
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details