Welwyn Components, Ltd. Res, 60R4, 5%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn HDSC1206-60R4JT1

Description
RES, 60R4, 5%, 0.33W, 1206, THICK FILM; Resistance:60.4ohm; Resistance Tolerance:± 5%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 60R4, 5%, 0.33W, 1206, THICK FILM; Resistance:60.4ohm; Resistance Tolerance:± 5%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 60R4, 5%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn - 04AH0920 - Newark, An Avnet Company
Chicago, IL, United States
Res, 60R4, 5%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn
04AH0920
Res, 60R4, 5%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn 04AH0920
RES, 60R4, 5%, 0.33W, 1206, THICK FILM; Resistance:60.4ohm; Resistance Tolerance:± 5%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 60R4, 5%, 0.33W, 1206, THICK FILM; Resistance:60.4ohm; Resistance Tolerance:± 5%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 60R4, 5%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn - 05AH0964 - Newark, An Avnet Company
Chicago, IL, United States
Res, 60R4, 5%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn
05AH0964
Res, 60R4, 5%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn 05AH0964
RES, 60R4, 5%, 0.33W, 1206, THICK FILM; Resistance:60.4ohm; Resistance Tolerance:± 5%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 60R4, 5%, 0.33W, 1206, THICK FILM; Resistance:60.4ohm; Resistance Tolerance:± 5%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 04AH0920
Product Name Res, 60R4, 5%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 60.4 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614354-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 511 ohms
View Details
3 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Resistors - Chip Resistor - Surface Mount - 1375382-BVE-M-R0002-1.0 - Win Source Electronics
Specs
Resistance Range 2.00E-4 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers