Welwyn Components, Ltd. Res, 5K9, 10%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn HDSC1206-5K9KT3

Description
RES, 5K9, 10%, 0.33W, 1206, THICK FILM; Resistance:5.9kohm; Resistance Tolerance:± 10%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 5K9, 10%, 0.33W, 1206, THICK FILM; Resistance:5.9kohm; Resistance Tolerance:± 10%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 5K9, 10%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn - 06AH3097 - Newark, An Avnet Company
Chicago, IL, United States
Res, 5K9, 10%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn
06AH3097
Res, 5K9, 10%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn 06AH3097
RES, 5K9, 10%, 0.33W, 1206, THICK FILM; Resistance:5.9kohm; Resistance Tolerance:± 10%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 5K9, 10%, 0.33W, 1206, THICK FILM; Resistance:5.9kohm; Resistance Tolerance:± 10%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 5K9, 10%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn - 06AH0493 - Newark, An Avnet Company
Chicago, IL, United States
Res, 5K9, 10%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn
06AH0493
Res, 5K9, 10%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn 06AH0493
RES, 5K9, 10%, 0.33W, 1206, THICK FILM; Resistance:5.9kohm; Resistance Tolerance:± 10%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 5K9, 10%, 0.33W, 1206, THICK FILM; Resistance:5.9kohm; Resistance Tolerance:± 10%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 06AH3097
Product Name Res, 5K9, 10%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 5900 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375419-VMS-R220-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.2200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C300J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details