Welwyn Components, Ltd. Res, 5K62, 20%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn HDSC1206-5K62MT3

Description
RES, 5K62, 20%, 0.33W, 1206, THICK FILM; Resistance:5.62kohm; Resistance Tolerance:± 20%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur ResistantRoHS Compliant: Yes
Datasheet
Description
RES, 5K62, 20%, 0.33W, 1206, THICK FILM; Resistance:5.62kohm; Resistance Tolerance:± 20%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur ResistantRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 5K62, 20%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn - 04AH0858 - Newark, An Avnet Company
Chicago, IL, United States
Res, 5K62, 20%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn
04AH0858
Res, 5K62, 20%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn 04AH0858
RES, 5K62, 20%, 0.33W, 1206, THICK FILM; Resistance:5.62kohm; Resistance Tolerance:± 20%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur ResistantRoHS Compliant: Yes

RES, 5K62, 20%, 0.33W, 1206, THICK FILM; Resistance:5.62kohm; Resistance Tolerance:± 20%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur ResistantRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 5K62, 20%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn - 04AH5852 - Newark, An Avnet Company
Chicago, IL, United States
Res, 5K62, 20%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn
04AH5852
Res, 5K62, 20%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn 04AH5852
RES, 5K62, 20%, 0.33W, 1206, THICK FILM; Resistance:5.62kohm; Resistance Tolerance:± 20%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur ResistantRoHS Compliant: Yes

RES, 5K62, 20%, 0.33W, 1206, THICK FILM; Resistance:5.62kohm; Resistance Tolerance:± 20%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur ResistantRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 04AH0858
Product Name Res, 5K62, 20%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614893-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 16500 ohms
View Details
2 suppliers
Through Hole Resistors - 1249302 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Through Hole Resistors - 4756230 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details