Welwyn Components, Ltd. Res, 590K, 5%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn HDSC1206-590KJT1

Description
RES, 590K, 5%, 0.33W, 1206, THICK FILM; Resistance:590kohm; Resistance Tolerance:± 5%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 590K, 5%, 0.33W, 1206, THICK FILM; Resistance:590kohm; Resistance Tolerance:± 5%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 590K, 5%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn - 04AH8440 - Newark, An Avnet Company
Chicago, IL, United States
Res, 590K, 5%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn
04AH8440
Res, 590K, 5%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn 04AH8440
RES, 590K, 5%, 0.33W, 1206, THICK FILM; Resistance:590kohm; Resistance Tolerance:± 5%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 590K, 5%, 0.33W, 1206, THICK FILM; Resistance:590kohm; Resistance Tolerance:± 5%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 590K, 5%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn - 03AH8278 - Newark, An Avnet Company
Chicago, IL, United States
Res, 590K, 5%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn
03AH8278
Res, 590K, 5%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn 03AH8278
RES, 590K, 5%, 0.33W, 1206, THICK FILM; Resistance:590kohm; Resistance Tolerance:± 5%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 590K, 5%, 0.33W, 1206, THICK FILM; Resistance:590kohm; Resistance Tolerance:± 5%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 04AH8440
Product Name Res, 590K, 5%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 590000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C186J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.025 OHM 7W Resistor - 52-SMT-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details