Welwyn Components, Ltd. Res, 51R1, 20%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn HDSC1206-51R1MT3

Description
RES, 51R1, 20%, 0.33W, 1206, THICK FILM; Resistance:51.1ohm; Resistance Tolerance:± 20%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 51R1, 20%, 0.33W, 1206, THICK FILM; Resistance:51.1ohm; Resistance Tolerance:± 20%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 51R1, 20%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn - 05AH3511 - Newark, An Avnet Company
Chicago, IL, United States
Res, 51R1, 20%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn
05AH3511
Res, 51R1, 20%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn 05AH3511
RES, 51R1, 20%, 0.33W, 1206, THICK FILM; Resistance:51.1ohm; Resistance Tolerance:± 20%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 51R1, 20%, 0.33W, 1206, THICK FILM; Resistance:51.1ohm; Resistance Tolerance:± 20%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 51R1, 20%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn - 03AH8241 - Newark, An Avnet Company
Chicago, IL, United States
Res, 51R1, 20%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn
03AH8241
Res, 51R1, 20%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn 03AH8241
RES, 51R1, 20%, 0.33W, 1206, THICK FILM; Resistance:51.1ohm; Resistance Tolerance:± 20%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 51R1, 20%, 0.33W, 1206, THICK FILM; Resistance:51.1ohm; Resistance Tolerance:± 20%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 05AH3511
Product Name Res, 51R1, 20%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 51.1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614707-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 3920 ohms
View Details
2 suppliers
Through Hole Resistors - 1249353 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - KVM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/4CT52R132JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details