Welwyn Components, Ltd. Res, 4R64, 20%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn HDSC1206-4R64MT3

Description
RES, 4R64, 20%, 0.33W, 1206, THICK FILM; Resistance:4.64ohm; Resistance Tolerance:± 20%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 4R64, 20%, 0.33W, 1206, THICK FILM; Resistance:4.64ohm; Resistance Tolerance:± 20%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 4R64, 20%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn - 04AH3272 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4R64, 20%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn
04AH3272
Res, 4R64, 20%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn 04AH3272
RES, 4R64, 20%, 0.33W, 1206, THICK FILM; Resistance:4.64ohm; Resistance Tolerance:± 20%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 4R64, 20%, 0.33W, 1206, THICK FILM; Resistance:4.64ohm; Resistance Tolerance:± 20%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 4R64, 20%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn - 06AH3058 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4R64, 20%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn
06AH3058
Res, 4R64, 20%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn 06AH3058
RES, 4R64, 20%, 0.33W, 1206, THICK FILM; Resistance:4.64ohm; Resistance Tolerance:± 20%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 4R64, 20%, 0.33W, 1206, THICK FILM; Resistance:4.64ohm; Resistance Tolerance:± 20%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 04AH3272
Product Name Res, 4R64, 20%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 4.64 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/2C301J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details