Welwyn Components, Ltd. Res, 4K7, 20%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn HDSC1206-4K7MT3

Description
RES, 4K7, 20%, 0.33W, 1206, THICK FILM; Resistance:4.7kohm; Resistance Tolerance:± 20%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Description
RES, 4K7, 20%, 0.33W, 1206, THICK FILM; Resistance:4.7kohm; Resistance Tolerance:± 20%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Res, 4K7, 20%, 0.33W, 1206, Thick Film resistor from Tt Electronics/Welwyn is a double-sided chip resistor designed for high pulse applications. It features a resistance value of 4.7 kΩ with a tolerance of ±20% and a power rating of 0.33W. The resistor is constructed using thick film technology on a 96% alumina substrate, providing enhanced durability and performance. It is suitable for automatic handling and can be soldered using reflow or wave soldering methods due to its wrap-around terminations, which ensure reliable electrical contact and good leach resistance. The component can withstand a maximum operating temperature of 155°C and is compliant with RoHS regulations. This resistor is ideal for applications requiring robust performance under varying environmental conditions.

Datasheet Summary
Powered by GS/AI

The Res, 4K7, 20%, 0.33W, 1206, Thick Film resistor from Tt Electronics/Welwyn is a double-sided chip resistor designed for high pulse applications. It features a resistance value of 4.7 kΩ with a tolerance of ±20% and a power rating of 0.33W. The resistor is constructed using thick film technology on a 96% alumina substrate, providing enhanced durability and performance. It is suitable for automatic handling and can be soldered using reflow or wave soldering methods due to its wrap-around terminations, which ensure reliable electrical contact and good leach resistance. The component can withstand a maximum operating temperature of 155°C and is compliant with RoHS regulations. This resistor is ideal for applications requiring robust performance under varying environmental conditions.

Suppliers

Company
Product
Description
Supplier Links
Res, 4K7, 20%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn - 04AH0800 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4K7, 20%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn
04AH0800
Res, 4K7, 20%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn 04AH0800
RES, 4K7, 20%, 0.33W, 1206, THICK FILM; Resistance:4.7kohm; Resistance Tolerance:± 20%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 4K7, 20%, 0.33W, 1206, THICK FILM; Resistance:4.7kohm; Resistance Tolerance:± 20%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 4K7, 20%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn - 05AH0816 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4K7, 20%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn
05AH0816
Res, 4K7, 20%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn 05AH0816
RES, 4K7, 20%, 0.33W, 1206, THICK FILM; Resistance:4.7kohm; Resistance Tolerance:± 20%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 4K7, 20%, 0.33W, 1206, THICK FILM; Resistance:4.7kohm; Resistance Tolerance:± 20%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 04AH0800
Product Name Res, 4K7, 20%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 4700 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 1249281 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details