Welwyn Components, Ltd. Res, 4K75, 5%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn HDSC1206-4K75JT1

Description
RES, 4K75, 5%, 0.33W, 1206, THICK FILM; Resistance:4.75kohm; Resistance Tolerance:± 5%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 4K75, 5%, 0.33W, 1206, THICK FILM; Resistance:4.75kohm; Resistance Tolerance:± 5%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 4K75, 5%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn - 06AH3050 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4K75, 5%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn
06AH3050
Res, 4K75, 5%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn 06AH3050
RES, 4K75, 5%, 0.33W, 1206, THICK FILM; Resistance:4.75kohm; Resistance Tolerance:± 5%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 4K75, 5%, 0.33W, 1206, THICK FILM; Resistance:4.75kohm; Resistance Tolerance:± 5%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 4K75, 5%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn - 06AH6368 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4K75, 5%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn
06AH6368
Res, 4K75, 5%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn 06AH6368
RES, 4K75, 5%, 0.33W, 1206, THICK FILM; Resistance:4.75kohm; Resistance Tolerance:± 5%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 4K75, 5%, 0.33W, 1206, THICK FILM; Resistance:4.75kohm; Resistance Tolerance:± 5%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 06AH3050
Product Name Res, 4K75, 5%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 4750 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C681J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Resistors - Chip Resistor - Surface Mount - 1375181-BVS-A-R004-1.0 - Win Source Electronics
Specs
Resistance Range 0.0040 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details