Welwyn Components, Ltd. Res, 475R, 5%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn HDSC1206-475RJT1

Description
RES, 475R, 5%, 0.33W, 1206, THICK FILM; Resistance:475ohm; Resistance Tolerance:± 5%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 475R, 5%, 0.33W, 1206, THICK FILM; Resistance:475ohm; Resistance Tolerance:± 5%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 475R, 5%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn - 05AH0869 - Newark, An Avnet Company
Chicago, IL, United States
Res, 475R, 5%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn
05AH0869
Res, 475R, 5%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn 05AH0869
RES, 475R, 5%, 0.33W, 1206, THICK FILM; Resistance:475ohm; Resistance Tolerance:± 5%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 475R, 5%, 0.33W, 1206, THICK FILM; Resistance:475ohm; Resistance Tolerance:± 5%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 475R, 5%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn - 06AH1861 - Newark, An Avnet Company
Chicago, IL, United States
Res, 475R, 5%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn
06AH1861
Res, 475R, 5%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn 06AH1861
RES, 475R, 5%, 0.33W, 1206, THICK FILM; Resistance:475ohm; Resistance Tolerance:± 5%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 475R, 5%, 0.33W, 1206, THICK FILM; Resistance:475ohm; Resistance Tolerance:± 5%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 05AH0869
Product Name Res, 475R, 5%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 475 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details