Welwyn Components, Ltd. Res, 46K4, 20%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn HDSC1206-46K4MT3

Description
RES, 46K4, 20%, 0.33W, 1206, THICK FILM; Resistance:46.4kohm; Resistance Tolerance:± 20%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur ResistantRoHS Compliant: Yes
Datasheet
Description
RES, 46K4, 20%, 0.33W, 1206, THICK FILM; Resistance:46.4kohm; Resistance Tolerance:± 20%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur ResistantRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 46K4, 20%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn - 04AH8377 - Newark, An Avnet Company
Chicago, IL, United States
Res, 46K4, 20%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn
04AH8377
Res, 46K4, 20%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn 04AH8377
RES, 46K4, 20%, 0.33W, 1206, THICK FILM; Resistance:46.4kohm; Resistance Tolerance:± 20%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur ResistantRoHS Compliant: Yes

RES, 46K4, 20%, 0.33W, 1206, THICK FILM; Resistance:46.4kohm; Resistance Tolerance:± 20%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur ResistantRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 46K4, 20%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn - 05AH5887 - Newark, An Avnet Company
Chicago, IL, United States
Res, 46K4, 20%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn
05AH5887
Res, 46K4, 20%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn 05AH5887
RES, 46K4, 20%, 0.33W, 1206, THICK FILM; Resistance:46.4kohm; Resistance Tolerance:± 20%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur ResistantRoHS Compliant: Yes

RES, 46K4, 20%, 0.33W, 1206, THICK FILM; Resistance:46.4kohm; Resistance Tolerance:± 20%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur ResistantRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 04AH8377
Product Name Res, 46K4, 20%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C473J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.01 OHM 2.5W Resistor - 52-CMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details