Welwyn Components, Ltd. Res, 44R2, 10%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn HDSC1206-44R2KT3

Description
RES, 44R2, 10%, 0.33W, 1206, THICK FILM; Resistance:44.2ohm; Resistance Tolerance:± 10%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 44R2, 10%, 0.33W, 1206, THICK FILM; Resistance:44.2ohm; Resistance Tolerance:± 10%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 44R2, 10%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn - 06AH3075 - Newark, An Avnet Company
Chicago, IL, United States
Res, 44R2, 10%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn
06AH3075
Res, 44R2, 10%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn 06AH3075
RES, 44R2, 10%, 0.33W, 1206, THICK FILM; Resistance:44.2ohm; Resistance Tolerance:± 10%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 44R2, 10%, 0.33W, 1206, THICK FILM; Resistance:44.2ohm; Resistance Tolerance:± 10%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 44R2, 10%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn - 05AH8472 - Newark, An Avnet Company
Chicago, IL, United States
Res, 44R2, 10%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn
05AH8472
Res, 44R2, 10%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn 05AH8472
RES, 44R2, 10%, 0.33W, 1206, THICK FILM; Resistance:44.2ohm; Resistance Tolerance:± 10%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 44R2, 10%, 0.33W, 1206, THICK FILM; Resistance:44.2ohm; Resistance Tolerance:± 10%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 06AH3075
Product Name Res, 44R2, 10%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 44.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R181JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Through-Hole Resistors - 1-1623719-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 470 ohms
Tolerance 10 +/- %
View Details
2 suppliers