Welwyn Components, Ltd. Res, 42R2, 20%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn HDSC1206-42R2MT1

Description
RES, 42R2, 20%, 0.33W, 1206, THICK FILM; Resistance:42.2ohm; Resistance Tolerance:± 20%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 42R2, 20%, 0.33W, 1206, THICK FILM; Resistance:42.2ohm; Resistance Tolerance:± 20%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 42R2, 20%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn - 05AH8464 - Newark, An Avnet Company
Chicago, IL, United States
Res, 42R2, 20%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn
05AH8464
Res, 42R2, 20%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn 05AH8464
RES, 42R2, 20%, 0.33W, 1206, THICK FILM; Resistance:42.2ohm; Resistance Tolerance:± 20%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 42R2, 20%, 0.33W, 1206, THICK FILM; Resistance:42.2ohm; Resistance Tolerance:± 20%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 42R2, 20%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn - 05AH3459 - Newark, An Avnet Company
Chicago, IL, United States
Res, 42R2, 20%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn
05AH3459
Res, 42R2, 20%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn 05AH3459
RES, 42R2, 20%, 0.33W, 1206, THICK FILM; Resistance:42.2ohm; Resistance Tolerance:± 20%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 42R2, 20%, 0.33W, 1206, THICK FILM; Resistance:42.2ohm; Resistance Tolerance:± 20%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 05AH8464
Product Name Res, 42R2, 20%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 42.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Through Hole Resistors - 1468268 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - BVE - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details