Welwyn Components, Ltd. Res, 41K2, 20%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn HDSC1206-41K2MT3

Description
RES, 41K2, 20%, 0.33W, 1206, THICK FILM; Resistance:41.2kohm; Resistance Tolerance:± 20%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur ResistantRoHS Compliant: Yes
Datasheet
Description
RES, 41K2, 20%, 0.33W, 1206, THICK FILM; Resistance:41.2kohm; Resistance Tolerance:± 20%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur ResistantRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 41K2, 20%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn - 03AH8175 - Newark, An Avnet Company
Chicago, IL, United States
Res, 41K2, 20%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn
03AH8175
Res, 41K2, 20%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn 03AH8175
RES, 41K2, 20%, 0.33W, 1206, THICK FILM; Resistance:41.2kohm; Resistance Tolerance:± 20%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur ResistantRoHS Compliant: Yes

RES, 41K2, 20%, 0.33W, 1206, THICK FILM; Resistance:41.2kohm; Resistance Tolerance:± 20%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur ResistantRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 41K2, 20%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn - 04AH0820 - Newark, An Avnet Company
Chicago, IL, United States
Res, 41K2, 20%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn
04AH0820
Res, 41K2, 20%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn 04AH0820
RES, 41K2, 20%, 0.33W, 1206, THICK FILM; Resistance:41.2kohm; Resistance Tolerance:± 20%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur ResistantRoHS Compliant: Yes

RES, 41K2, 20%, 0.33W, 1206, THICK FILM; Resistance:41.2kohm; Resistance Tolerance:± 20%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur ResistantRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 03AH8175
Product Name Res, 41K2, 20%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1278370 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details