Welwyn Components, Ltd. Res, 3R48, 20%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn HDSC1206-3R48MT3

Description
RES, 3R48, 20%, 0.33W, 1206, THICK FILM; Resistance:3.48ohm; Resistance Tolerance:± 20%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 3R48, 20%, 0.33W, 1206, THICK FILM; Resistance:3.48ohm; Resistance Tolerance:± 20%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 3R48, 20%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn - 04AH8253 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3R48, 20%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn
04AH8253
Res, 3R48, 20%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn 04AH8253
RES, 3R48, 20%, 0.33W, 1206, THICK FILM; Resistance:3.48ohm; Resistance Tolerance:± 20%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 3R48, 20%, 0.33W, 1206, THICK FILM; Resistance:3.48ohm; Resistance Tolerance:± 20%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 3R48, 20%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn - 05AH5799 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3R48, 20%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn
05AH5799
Res, 3R48, 20%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn 05AH5799
RES, 3R48, 20%, 0.33W, 1206, THICK FILM; Resistance:3.48ohm; Resistance Tolerance:± 20%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 3R48, 20%, 0.33W, 1206, THICK FILM; Resistance:3.48ohm; Resistance Tolerance:± 20%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 04AH8253
Product Name Res, 3R48, 20%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 3.48 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-BVB-M-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging Nonstandard
Resistance Range 1.00E-3 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R224JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details